Cornell Dubilier Mica CDS19FD132JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS19FD132JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has a case size of 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.170 inches (4.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor supports a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, is RoHS compliant, and meets IEC 695-2-2 non-flammability requirements. Its dimensions comply with EIA RS153B specification.

Datasheet Summary
Powered by GS/AI

CDS19FD132JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has a case size of 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.170 inches (4.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor supports a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, is RoHS compliant, and meets IEC 695-2-2 non-flammability requirements. Its dimensions comply with EIA RS153B specification.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS19FD132JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS19FD132JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers