CDS19FD112JO3F is a miniature dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It has dimensions of 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 °C to +125 °C. It is non-flammable per IEC 695-2-2 and RoHS compliant.
Datasheet Summary Powered by GS/AI
CDS19FD112JO3F is a miniature dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It has dimensions of 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 °C to +125 °C. It is non-flammable per IEC 695-2-2 and RoHS compliant.