The CDS19FA752JO3F is a miniature dipped mica capacitor with a capacitance of 7500 pF and a rated voltage of 100 Vdc. It has a case size of 0.650 inches (16.5 mm) in length, 0.490 inches (12.4 mm) in height, and 0.280 inches (7.1 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of minimum 20,000 V/µs and is non-flammable, conforming to IEC 695-2-2. Capacitance tolerance is ±5% (J), as indicated by the part number suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS19FA752JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |