Cornell Dubilier Mica CDS15FD361JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS15FD361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm) and a lead diameter of 0.025 inches (0.6 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Units are non-flammable and meet IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

CDS15FD361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm) and a lead diameter of 0.025 inches (0.6 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Units are non-flammable and meet IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15FD361JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15FD361JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers