The CDS15FD331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a terminal spacing of 0.234 inches and a terminal diameter of 0.025 inches. The operating temperature range is -55 ºC to +125 ºC, and it meets the EIA RS153B dimension specification. The unit is RoHS compliant and has a minimum dV/dt pulse capability of 20,000 V/µs. It is non-flammable and complies with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS15FD331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a terminal spacing of 0.234 inches and a terminal diameter of 0.025 inches. The operating temperature range is -55 ºC to +125 ºC, and it meets the EIA RS153B dimension specification. The unit is RoHS compliant and has a minimum dV/dt pulse capability of 20,000 V/µs. It is non-flammable and complies with IEC 695-2-2.