Cornell Dubilier Mica CDS15FD241JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS15FD241JO3F is a miniature dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensions specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is a non-flammable unit meeting IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

CDS15FD241JO3F is a miniature dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensions specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is a non-flammable unit meeting IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15FD241JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15FD241JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details