CDS15FD131JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has dimensions of 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, 0.180 inches (4.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
CDS15FD131JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has dimensions of 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, 0.180 inches (4.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.