The CDS15FC621JO3F is a miniature dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 300 Vdc. It has a case size of 0.450 inches in length, 0.310 inches in height, and 0.160 inches in thickness, with leads spaced 0.234 inches apart and a lead diameter of 0.025 inches. The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS15FC621JO3F is a miniature dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 300 Vdc. It has a case size of 0.450 inches in length, 0.310 inches in height, and 0.160 inches in thickness, with leads spaced 0.234 inches apart and a lead diameter of 0.025 inches. The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.