CDS15FC561JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm) and a lead diameter of 0.025 inches (0.6 mm). It operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. The capacitor has a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable in accordance with IEC 695-2-2. The capacitance tolerance is ±5% (J), as indicated by the part number suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15FC561JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |