Cornell Dubilier Mica CDS15FA911JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS15FA911JO3F is a miniature dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It has dimensions of 0.450 inches (11.4 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

CDS15FA911JO3F is a miniature dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It has dimensions of 0.450 inches (11.4 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15FA911JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15FA911JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details