CDS15FA152JO3F is a miniature dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 100 Vdc. It measures 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B dimensional specifications, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS15FA152JO3F is a miniature dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 100 Vdc. It measures 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B dimensional specifications, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2.