The CDS15FA112JO3F is a miniature dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It measures 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, 0.180 inches (4.6 mm) in thickness, and has a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2 requirements.
Datasheet Summary Powered by GS/AI
The CDS15FA112JO3F is a miniature dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It measures 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, 0.180 inches (4.6 mm) in thickness, and has a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2 requirements.