CDS15ED500JO3F is a miniature dipped mica capacitor with a capacitance of 500 pF and a rated voltage of 50 Vdc, offering a capacitance tolerance of ±5%. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a termination spacing of 0.234 inches (5.9 mm). The component operates from -55°C to +125°C, meets IEC 695-2-2 for non-flammability, and complies with EIA RS153B dimensional specifications. It features a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDS15ED500JO3F | CDS15ED500JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica |