The CDS15ED300JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and a terminal spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and operates from -55°C to +125°C. It is RoHS compliant and non-flammable, meeting IEC 695-2-2. The capacitance tolerance is ±5% (J).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15ED300JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |