Cornell Dubilier Mica CDS15ED220JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS15ED220JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The part has a capacitance tolerance of ±5% and operates from -55 ºC to +125 ºC. It meets the EIA RS153B dimensional specification and is RoHS compliant. The unit has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable according to IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

CDS15ED220JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The part has a capacitance tolerance of ±5% and operates from -55 ºC to +125 ºC. It meets the EIA RS153B dimensional specification and is RoHS compliant. The unit has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable according to IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15ED220JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15ED220JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details