The CDS15CD060DO3F is a miniature dipped mica capacitor with a capacitance of 60 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and has a lead spacing of 0.234 inches (5.9 mm). The part conforms to the EIA RS153B specification, operates from -55 ºC to +125 ºC, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The CDS15CD060DO3F is a miniature dipped mica capacitor with a capacitance of 60 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and has a lead spacing of 0.234 inches (5.9 mm). The part conforms to the EIA RS153B specification, operates from -55 ºC to +125 ºC, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.