The CDS10FD251JO3F is a miniature dipped mica capacitor with a capacitance of 250 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The part meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The CDS10FD251JO3F is a miniature dipped mica capacitor with a capacitance of 250 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The part meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.