The CDS10FD241JO3F is a miniature dipped mica capacitor with a capacitance of 240 pF and a rated voltage of 500 Vdc. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 °C to +125 °C, meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2 requirements.
Datasheet Summary Powered by GS/AI
The CDS10FD241JO3F is a miniature dipped mica capacitor with a capacitance of 240 pF and a rated voltage of 500 Vdc. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 °C to +125 °C, meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2 requirements.