The CDS10FC301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 300 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, is RoHS compliant, and features non-flammable construction meeting IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS10FC301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 300 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, is RoHS compliant, and features non-flammable construction meeting IEC 695-2-2.