The CDS10FA361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 100 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It exhibits a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable, conforming to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS10FA361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 100 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It exhibits a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable, conforming to IEC 695-2-2.