Miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 500 Vdc, offering ±5% tolerance. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The device operates from -55 ºC to +125 ºC, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The case is designed for tight spaces and is non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
Miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 500 Vdc, offering ±5% tolerance. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The device operates from -55 ºC to +125 ºC, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The case is designed for tight spaces and is non-flammable per IEC 695-2-2.