Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors CDLC122P2R7K04

Description
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3376-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3376-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3376-ND
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1000 Hrs @ 65°C

1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - CDLC122P2R7K04 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
CDLC122P2R7K04
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors CDLC122P2R7K04
CAP 1200F 0% +20% 2.7V CHAS MNT

CAP 1200F 0% +20% 2.7V CHAS MNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-3376-ND CDLC122P2R7K04
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.20E9 microF 1.20E9 microF
Lead Style Screw Axial; Screw
Mounting Style Chassis Mount Bolt-on; Axial, Can - Screw Terminals
Packing Method Tray Tray; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers