Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors CDHC821K2R3SR

Description
820F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 12mOhm 1000 Hrs @ 50°C
Request a Quote Datasheet
Description
820F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 12mOhm 1000 Hrs @ 50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - CDHC821K2R3SR-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
CDHC821K2R3SR-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors CDHC821K2R3SR-ND
820F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 12mOhm 1000 Hrs @ 50°C

820F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 12mOhm 1000 Hrs @ 50°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - CDHC821K2R3SR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
CDHC821K2R3SR
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors CDHC821K2R3SR
CAP 820F -5% +10% 2.3V T/H

CAP 820F -5% +10% 2.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CDHC821K2R3SR-ND CDHC821K2R3SR
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
Capacitance Range 8.20E8 microF 8.20E8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can - Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers