CAP 300F -5% +10% 2.3V T/H
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDHC301K2R3SR |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| Capacitance Range | 3.00E8 microF |