The CDA15 series consists of mica capacitors designed for auto-insertion in tape and reel or ammo-pack feed systems, suitable for commercial and industrial applications requiring high stability, high Q, and close capacitance tolerances. They are ideal for tuned circuits, delay lines, and filter circuits. The part has a 0.200" lead spacing, operates from -55°C to +150°C, and supports a rated voltage up to 500 Vdc with a capacitance range of 1 pF to 1,500 pF. Capacitance tolerances include ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, and ±5%. Units are non-flammable and meet IEC 695-2-2. Dimensions vary by capacitance but are typically 0.430 to 0.460 in. length, 0.360 to 0.430 in. height, and 0.140 to 0.180 in. thickness. Lead material is copper.
Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay lines and filter circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDA15FD101FO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-4 microF |
| Capacitance Tolerance | 1 (+/- %) |