The CDA15 series is a mica capacitor designed for auto-insertion in tape and reel or ammo-pack feed systems, suitable for commercial and industrial applications requiring high stability, high Q, and close capacitance tolerances, ideal for tuned circuits, delay lines, and filter circuits. It features 0.200 inch lead spacing, operates from -55°C to +150°C, and has a minimum dV/dt pulse capability of 100,000 V/µs. The capacitor has a capacitance range of 1 pF to 1,500 pF with tolerances including ±5% (J), and rated voltages from 100 Vdc to 500 Vdc. Non-flammable units meet IEC 695-2-2. The case dimensions for the 620 pF variant are 0.430 in length, 0.360 in height, and 0.140 in thickness. Lead material is copper.
Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay lines and filter circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDA15ED620JO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.20E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |