The CDA15 series is a mica capacitor designed for auto-insertion in tape and reel or ammo-pack feed systems, suitable for commercial and industrial applications requiring high stability, high Q, and tight capacitance tolerances. It features a 0.200-inch lead spacing, operates from -55°C to +150°C, and supports up to 100,000 V/µs dV/dt. The part CDA15ED390J03F has a capacitance of 39 pF with ±5% tolerance, a rated voltage of 100 Vdc, and physical dimensions of 10.9 mm length, 9.1 mm height, and 3.6 mm thickness. Units are non-flammable and meet IEC 695-2-2.
Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay lines and filter circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDA15ED390JO3F |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.90E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |