The CD7FD131JO3 is a miniature dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 100 Vdc. It has dimensions of 0.275 inches (7.0 mm) in length, 0.260 inches (6.6 mm) in height, and 0.125 inches (3.2 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm). It operates within a temperature range of -55°C to +125°C, meets the EIA RS153B specification for dimensions, and is RoHS compliant. The part has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable, complying with IEC 695-2-2.
130pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 130PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FD131JO3 | CD7FD131JO3-ND | 2002-CD7FD131JO3 | CD7FD131JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.30E-4 microF | 1.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |