The CD7FC301JO3 is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 300 Vdc. It has a maximum length of 0.265 inches (6.7 mm), height of 0.260 inches (6.6 mm), thickness of 0.110 inches (2.8 mm), and lead spacing of 0.172 inches (4.4 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and conforms to IEC 695-2-2.
300pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 300PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FC301JO3 | CD7FC301JO3-ND | 2002-CD7FC301JO3 | CD7FC301JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |