Mica Capacitors, Miniature Dipped 300V
300pF Mica Capacitor 300V Radial
CAP MICA 300PF 1% 300V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD7FC301FO3 | CD7FC301FO3-ND | CD7FC301FO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| WVDC | 300 volts | 300 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose |