The CD7FC271JO3 is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 300 Vdc. It has a case size of 0.265 inches (6.7 mm) in length, 0.260 inches (6.6 mm) in height, and 0.110 inches (2.8 mm) in thickness. The capacitor meets the EIA RS153B dimensional specification, has a non-flammable design compliant with IEC 695-2-2, and operates from -55°C to +125°C. The part is RoHS compliant and has a dV/dt pulse capability of at least 20,000 V/µs.
Mica Capacitors, Miniature Dipped 300V
270pF Mica Capacitor 300V Radial
CAP MICA 270PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FC271JO3 | 2002-CD7FC271JO3 | CD7FC271JO3-ND | CD7FC271JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |