The CD7FA751JO3 is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 100 Vdc. It measures 0.275 inches (7.0 mm) in length, 0.260 inches (6.6 mm) in height, and 0.125 inches (3.2 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and is RoHS compliant. The part has a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable in accordance with IEC 695-2-2.
750pF Mica Capacitor 100V Radial
Mica Capacitors, Miniature Dipped 100V
CAP MICA 750PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA751JO3 | CD7FA751JO3-ND | 2002-CD7FA751JO3 | CD7FA751JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |