The CD7FA681JO3 is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 100 Vdc. It has a case size of 0.300 inches (7.6 mm) in length, 0.290 inches (7.4 mm) in height, and 0.135 inches (3.4 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm). The part operates within a temperature range of -55°C to +125°C, is RoHS compliant, and meets the EIA RS153B specification. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Mica Capacitors, Miniature Dipped 100V
680pF Mica Capacitor 100V Radial
CAP MICA 680PF 5% 100V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA681JO3 | CD7FA681JO3 | 2002-CD7FA681JO3 | CD7FA681JO3-ND | CD7FA681JO3 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |