The CD7FA361JO3 is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 100 Vdc. It has a case size of 0.275 inches in length, 0.260 inches in height, and 0.125 inches in thickness, with a lead spacing of 0.172 inches and a lead diameter of 0.016 inches. The capacitor operates within a temperature range of -55 °C to +125 °C, meets the IEC 695-2-2 non-flammability standard, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and complies with EIA RS153B dimensional specifications.
360pF Mica Capacitor 100V Radial
Mica Capacitors, Miniature Dipped 100V
CAP MICA 360PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA361JO3 | CD7FA361JO3-ND | 2002-CD7FA361JO3 | CD7FA361JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |