The CD7FA331JO3 is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 100 Vdc. It has a case size of 0.275 inches (7.0 mm) in length, 0.260 inches (6.6 mm) in height, and 0.125 inches (3.2 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm) and a lead diameter of 0.016 inches (0.4 mm). The product operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It has a dielectric strength test of 200% of rated voltage and a minimum dV/dt pulse capability of 20,000 V/µs. Non-flammable units conform to IEC 695-2-2.
Mica Capacitors, Miniature Dipped 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330pF Mica Capacitor 100V Radial
CAP MICA 330PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA331JO3 | 2002-CD7FA331JO3 | CD7FA331JO3 | CD7FA331JO3-ND | CD7FA331JO3 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |