Mica Capacitors, Miniature Dipped 100V
1500pF Mica Capacitor 100V Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770947-CD7FA152FO3
Series: CD7
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 1500pF
Tolerance: ±1%
Lead Spacing: 0.173" (4.40mm)
Dielectric Material: Mica
Family Name: CD7
Categories: Capacitors
Dimension: 0.331" L x 0.173" W (8.40mm x 4.40mm)
Height - Seated (Maximum): 0.311" (7.90mm)
Voltage Rating DC: 100V
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
CAP MICA 1500PF 1% 100V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD7FA152FO3 | CD7FA152FO3-ND | 770947-CD7FA152FO3 | CD7FA152FO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors - CD7FA152FO3 | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| WVDC | 100 volts | 100 volts | 100 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose |