The CD7FA122JO3 is a miniature dipped mica capacitor with a capacitance of 1200 pF and a rated voltage of 100 Vdc. It has a case size of 0.320 inches (8.1 mm) in length, 0.300 inches (7.6 mm) in height, and 0.155 inches (3.9 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates from -55 ºC to +125 ºC, meets the EIA RS153B dimension specification, and is RoHS compliant. It features a dielectric strength test at 200% of rated voltage and a minimum dV/dt pulse capability of 20,000 V/µs. Non-flammability complies with IEC 695-2-2.
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027255-CD7FA122JO3
Packaging: Bulk
Features: General Purpose
Voltage Rating: 100V
Height - Seated (Max): 0.299" (7.60mm)
Mounting: Through Hole
Capacitance: 1200pF
Tolerance: ±5%
Lead Spacing: 0.173" (4.40mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
1200pF Mica Capacitor 100V Radial
Mica Capacitors, Miniature Dipped 100V
CAP MICA 1200PF 5% 100V RADIAL
| Cornell Dubilier | Richardson RFPD | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA122JO3 | CD7FA122JO3 | 1027255-CD7FA122JO3 | CD7FA122JO3-ND | 2002-CD7FA122JO3 | CD7FA122JO3 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors - CD7FA122JO3 | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF | 0.0012 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |