The CD7FA102JO3 is a miniature dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 100 Vdc. It measures 0.320 inches (8.1 mm) in length, 0.300 inches (7.6 mm) in height, 0.155 inches (3.9 mm) in thickness, and has a lead spacing of 0.172 inches (4.4 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the IEC 695-2-2 non-flammability standard, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Its case dimensions comply with EIA RS153B specification.
Mica Capacitors, Miniature Dipped 100V
1000pF Mica Capacitor 100V Radial
CAP MICA 1000PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA102JO3 | 2002-CD7FA102JO3 | 338-3088-ND | CD7FA102JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |