The CD6ED750JO3 is a miniature dipped mica capacitor with a capacitance of 75 pF and a rated voltage of 500 Vdc, operating over a temperature range of -55 °C to +125 °C. It features a non-flammable design meeting IEC 695-2-2, a dV/dt pulse capability of at least 20,000 V/µs, and complies with EIA RS153B dimensional standards. The part is RoHS compliant and measures 0.275 inches in length, 0.175 inches in height, and 0.095 inches in thickness, with a lead spacing of 0.172 inches.
75pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 75PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED750JO3 | CD6ED750JO3-ND | 2002-CD6ED750JO3 | CD6ED750JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |