The CD6ED360JO3 is a miniature dipped mica capacitor with a capacitance of 360 pF, a rated voltage of 500 Vdc, and a capacitance tolerance of ±5%. It has a case size of 0.275 inches in length, 0.175 inches in height, and 0.095 inches in thickness, with a lead spacing of 0.172 inches. The operating temperature range is from -55 °C to +125 °C, and it meets the EIA RS153B dimensional specification. It is RoHS compliant and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is non-flammable and conforms to IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
36pF Mica Capacitor 500V Radial
CAP MICA 36PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED360JO3 | 2002-CD6ED360JO3 | CD6ED360JO3-ND | CD6ED360JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |