CD6CD180JO3 is a miniature dipped mica capacitor with a capacitance of 180 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It has a case size of 0.275 inches in length, 0.175 inches in height, 0.095 inches in thickness, and a lead spacing of 0.172 inches. The operating temperature range is -55 °C to +125 °C, and it meets the EIA RS153B specification. The capacitor is RoHS compliant and has a dV/dt pulse capability of at least 20,000 V/µs. Non-flammable and designed for low and high-humidity applications, it is suitable for stable performance in compact layouts.
Mica Capacitors, Miniature Dipped 500V
18pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 18PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD180JO3 | 2002-CD6CD180JO3 | CD6CD180JO3-ND | CD6CD180JO3 | CD6CD180JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |