The CD6CD110DO3 is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 500 Vdc. It measures 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, 0.095 inches (2.4 mm) in thickness, and has a lead spacing of 0.172 inches (4.4 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B dimension specification, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 500V
11pF Mica Capacitor 500V Radial
CAP MICA 11PF 0.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD110DO3 | 2002-CD6CD110DO3 | CD6CD110DO3-ND | CD6CD110DO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-5 microF | 1.10E-5 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |