The CD6CD100DO3 is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It measures 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, 0.095 inches (2.4 mm) in thickness, and has a lead spacing of 0.172 inches (4.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2.
10pF Mica Capacitor 500V Radial
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 10PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD100DO3 | 338-3081-ND | CD6CD100DO3 | 2002-CD6CD100DO3 | CD6CD100DO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |