The CD6CD030DO3 is a miniature dipped mica capacitor with a capacitance of 30 pF and a rated voltage of 500 Vdc. It measures 0.275 inches in length, 0.175 inches in height, and 0.095 inches in thickness, with a lead spacing of 0.172 inches. The operating temperature range is -55 °C to +125 °C, and it meets the EIA RS153B dimensional specification. The capacitor has a dV/dt pulse capability of at least 20,000 V/µs and is RoHS compliant. Its dielectric strength is tested at 200% of rated voltage. It is non-flammable and conforms to IEC 695-2-2.
3pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 3PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD030DO3 | CD6CD030DO3-ND | 2002-CD6CD030DO3 | CD6CD030DO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |