Miniature dipped mica capacitors with a capacitance of 2 pF, rated for 500 Vdc, and operating temperature range from -55 ºC to +125 ºC. The part measures 0.275 inches in length, 0.175 inches in height, and 0.095 inches in thickness, with a lead spacing of 0.172 inches. It meets EIA RS153B specifications and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is non-flammable and RoHS compliant.
2pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
CAP MICA 2PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD020DO3 | CD6CD020DO3-ND | 2002-CD6CD020DO3 | CD6CD020DO3 | CD6CD020DO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |