The CD6CD010DO3 is a miniature dipped mica capacitor with a capacitance of 1 pF and a rated voltage of 500 Vdc. It has dimensions of 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, 0.095 inches (2.4 mm) in thickness, and a lead spacing of 0.172 inches (4.4 mm). The capacitor operates from -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable in accordance with IEC 695-2-2.
1pF Mica Capacitor 500V Radial
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Mica Capacitors, Miniature Dipped 500V
CAP MICA 1PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD010DO3 | CD6CD010DO3-ND | CD6CD010DO3 | 2002-CD6CD010DO3 | CD6CD010DO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF | 1.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |