390pF Mica Capacitor 50V Radial
Mica Capacitors, Miniature Dipped 50V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777776-CD5FY391GO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 390pF
Tolerance: ±2%
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.189" W (6.90mm x 4.80mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): CD5FY391GO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
CAP MICA 390PF 2% 50V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY391GO3F-ND | 2002-CD5FY391GO3F | 777776-CD5FY391GO3F | CD5FY391GO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD5FY391GO3F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |