Minuscule dipped mica capacitors offer capacitance from 1 pF to 40,000 pF with voltage ratings from 50 Vdc to 500 Vdc and operate from -55 ºC to +125 ºC. The CD5FC101JO3F part has a capacitance of 100 pF and a rated voltage of 100 Vdc. It measures 0.270 inches (6.9 mm) in length, 0.240 inches (6.1 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part is RoHS compliant, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. Non-flammable units comply with IEC 695-2-2. The case dimensions and electrical ratings are consistent with series design standards.
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
100pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 100PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FC101JO3F | CD5FC101JO3F | 338-2628-ND | 2002-CD5FC101JO3F | CD5FC101JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |