Miniature dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 100 Vdc, designed for stable performance in low- and high-humidity environments. It has a case size of 0.270 inches in length, 0.230 inches in height, and 0.160 inches in thickness, with a maximum lead spacing of 0.120 inches. The part meets the EIA RS153B specification, has a 20,000 V/µs minimum dV/dt pulse capability, and is RoHS compliant. The operating temperature range is -55 °C to +125 °C, and it features non-flammable construction compliant with IEC 695-2-2.
130pF Mica Capacitor 100V Radial
Mica Capacitors, Miniature Dipped 100V
CAP MICA 130PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FA131JO3F | CD5FA131JO3F-ND | 2002-CD5FA131JO3F | CD5FA131JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.30E-4 microF | 1.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |