The CD5EC750JO3F is a miniature dipped mica capacitor with a capacitance of 750 pF and a rated voltage of 50 Vdc. It has a maximum length of 0.270 inches (6.9 mm), height of 0.230 inches (5.8 mm), and thickness of 0.160 inches (4.1 mm), with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2. The part number indicates a ±5% tolerance (J) and is designed for compact applications requiring stable performance.
Mica Capacitors, Miniature Dipped 300V
75pF Mica Capacitor 300V Radial
CAP MICA 75PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC750JO3F | 2002-CD5EC750JO3F | CD5EC750JO3F-ND | CD5EC750JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |